EN
  • EN
  • DE

1532205-2

Part No 1532205-2
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description Conn Dsub Rcpt 31POS Solder Cup
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Application Signal
Connector Type Receptacle
Contact Current Rating 3 A
Max Current Rating 3 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Contacts 31
Number of Positions 31
Pitch 1.27 mm
RoHS Non-Compliant
Win Source Part Number 1023104-1532205-2
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1532205-2 CAD Model

Description

The TE Connectivity 1023104-1532205-2 is a 31-position receptacle connector with a pitch of 1.27mm.

  • Positions: 31
  • Pitch: 1.27mm
  • Contact Current Rating: 3A
  • Operating Temperature: -55°C to 125°C
  • Application: Signal Circuit
  • RoHS Compliance: Non-compliant
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

TE Connectivity
CONN D-SUB HD RCPT 62P VERT SLDR
Lowest to $51.4391
ITT Cannon, LLC
CONN MICROD PLUG 9POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB PLUG 3P PNL MNT SLDR / 3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
TE Connectivity
CONN D-SUB PLUG 15POS R/A SOLDER
Lowest to $34.4829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7008 $84.7008
2+ $82.0535 $164.1070
3+ $79.4063 $238.2189
4+ $76.7601 $307.0404
6+ $68.8195 $412.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess