EN
  • EN
  • DE

747786-6

Part No 747786-6
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB HD RCPT 62P VERT SLDR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Status Obsolete(EOL)
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 62
Number of Rows 3
Shell Size, Connector Layout 4 (DC, C) High Density
Contact Type Signal
Mounting Through Hole
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C to 105°C
Voltage Rating 125V
Current Rating 1.5A
Color Black
Housing Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Win Source Part Number 1007081-747786-6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 747786-6 CAD Model

Description

The 747786-6 is a female socket receptacle connector from TE Connectivity AMP Connectors.

  • Connector Style: D-Sub, High Density
  • Color: Black
  • Contact Type: Signal
  • Mounting: Soldered
  • Contact Finish: Gold
  • Contact Finish Thickness: 30μin (0.76μm)
  • Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
  • Shell Material: Steel, Nickel Plated
  • Shell Size: 4 (DC, C) High Density
  • Voltage Rating: 125V
  • Current Rating: 1.5A
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN D-SUB FEMALE SCREW LOCK / Jackscrew Socket For AMPLIMITE Series HD, HDF
Lowest to $2.9404
TE Connectivity
CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $11.3383
Amphenol
CONN D-SUB HOUSING RCPT 37POS / Receptacle for Female Contacts Housing D-Sub Connector 37 Position
Need more? Email Us
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.0974
3M
CONN D-SUB PLUG 50P PNL MNT IDC / 50 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $2.2844
3M
CONN D-SUB RCPT 37P PNL MNT IDC / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $20.5394
EDAC Inc.
637M SERIES VERTICAL D-SUB PLUG / 62 Position D-Sub, High Density Plug, Male Pins Connector
Need more? Email Us
EDAC Inc.
Conn D-Subminiature SKT 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4391 $102.8782
3+ $42.2072 $126.6216
5+ $40.8882 $204.4410
6+ $39.5691 $237.4146
8+ $38.2501 $306.0008
11+ $34.2931 $377.2241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,832 pieces
In Stock: 2,916 pieces Factory Stock: 2,916 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess