EN
  • EN
  • DE

8250-6005

Part No 8250-6005
Manufacturer 3M
Catalog D - Sub Connectors
Description CONN D-SUB PLUG 50P PNL MNT IDC / 50 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr 3M
Series 8250
Package Tray
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 50
Number of Rows 3
Mounting Type Panel Mount
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination IDC, Ribbon Cable
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Features Feed Through, Grounding Indents
Color Gray
Dielectric Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 8250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names 5400745238,7100087829,DE610006699,MML50K,4001895144660,82506005,189514466,MML50G,DE-6100-0669-9,UU004869796,54007452386
Standard Package 200
Win Source Part Number 1033483-8250-6005
Ultra Librarian 3D Model Ultra Librarian 8250-6005 CAD Model

Description

The 8250-6005 is a D-sub connector designed for use in electronic equipment and devices.

  • Connector Type: Male Plug
  • Positions: 50
  • Design: Feed-Through with Grounding Indents
  • Cable Type: Ribbon Cable
  • Termination Type: IDC
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0 μin (0.76 μm)
  • RoHS Compliance: Non-Compliant
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN D-SUB FEMALE SCREW LOCK / Jackscrew Socket For AMPLIMITE Series HD, HDF
Lowest to $2.9404
EDAC Inc.
629 SERIES RIGHT ANGLE COMBO' D- / 2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $2.2844
TE Connectivity
CONN D-TYPE RCPT 26POS VERT SLDR / 26 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us
EDAC Inc.
637M SERIES VERTICAL D-SUB PLUG / 62 Position D-Sub, High Density Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
CONN BACKSHELL 15POS 120/180DEG / 15 Position Hinged Backshell Connector Black 120°, 180° Unshielded
Need more? Email Us
EDAC Inc.
622 SERIES RIGHT ANGLE D-SUB REC / 37 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
EDAC Inc.
628 SERIES VERTICAL METAL SHELL / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 25POS R/A SLDR / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess