EN
  • EN
  • DE

STM8AF6248TCX

Part No STM8AF6248TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1103513-STM8AF6248TCX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6248TCX CAD Model

Description

STM8AF6248TCX Microcontroller from STMicroelectronics

The STM8AF6248TCX is a highly sophisticated microcontroller unit (MCU) designed by STMicroelectronics, tailored specifically for automotive and industrial applications. This MCU is part of STMicroelectronics' STM8A series, which is renowned for its robust design, exceptional performance, and reliability in demanding environments.

At the heart of the STM8AF6248TCX lies an advanced STM8A 8-bit core, operating at a frequency of up to 16 MHz. This core is supported by 32 Kbytes of Flash program memory, which is not only ample for complex applications but also offers read-while-write (RWW) capabilities, ensuring smooth and efficient operation. The device also includes 2 Kbytes of EEPROM and 2 Kbytes of RAM, providing ample storage for data and application code.

The STM8AF6248TCX is equipped with a wide range of peripherals that enhance its functionality and ease of use. These include 10-bit ADCs (Analog-to-Digital Converters) with up to 16 channels, which allow for precise measurement of analog signals. The MCU also boasts multiple communication interfaces, such as SPI, I2C, and UART, which enable easy connectivity with other devices and systems.

For automotive applications, the STM8AF6248TCX comes with CAN (Controller Area Network) interface support, which is essential for in-vehicle networking. Its robust design is further complemented by a range of timers, including general-purpose and advanced control timers, as well as watchdog and real-time clock features for reliable time-sensitive operations.

Ensuring secure operation, the STM8AF6248TCX incorporates advanced security features like a true data EEPROM with block protection and a unique ID for each device, providing a secure foundation for system authentication and integrity checks.

The STM8AF6248TCX operates over an extended temperature range from -40°C to 125°C, making it suitable for harsh environments. Its compact LQFP 32-pin package allows for space-efficient designs, while still offering the flexibility and I/O capabilities required for complex applications.

In summary, the STM8AF6248TCX from STMicroelectronics is a robust, feature-rich microcontroller that is ideal for automotive and industrial applications demanding high reliability and a wide array of peripherals. Its combination of performance, memory capacity, and security features make it a top choice for engineers and designers in these sectors.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4548 $58.9152
58+ $2.0142 $116.8236
89+ $1.9513 $173.6657
123+ $1.8883 $232.2609
159+ $1.8254 $290.2386
212+ $1.6366 $346.9592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess