EN
  • EN
  • DE

749069-2

Part No 749069-2
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-TYPE RCPT 26POS VERT SLDR / 26 Position D-Type Receptacle, Female Sockets Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE .050 III
Package Tube
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 26
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (2-56); Latchblocks, Rails
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Features Shielded
Voltage Rating 30V
Color Black
Dielectric Material Thermoplastic
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 749069
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A23752,2266-749069-2,749069-2-ND
Standard Package 882
Win Source Part Number 1040021-749069-2
Ultra Librarian 3D Model Ultra Librarian 749069-2 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE .050 III is a D-sub connector series that comes in black color.

  • Positions: 26
  • Shielded: Yes
  • Connector Type: Receptacle female sockets
  • Contact Type: Signal
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Package: Tube
  • Connector Style: D-type
  • Voltage Rating: 30V
  • Operating Temperature: -55°C ~ 105°C

You May Also Be Interested in

TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.0974
Amphenol
CONN D-SUB HOUSING RCPT 37POS / Receptacle for Female Contacts Housing D-Sub Connector 37 Position
Need more? Email Us
Molex, LLC
Conn Rectangular RCP 51 POS 0.63mm Solder ST SMD
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $3.8209
TE Connectivity
CONN D-SUB RCPT 15POS R/A SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $11.3383
TE Connectivity
CONN D-SUB RCPT 9POS SLDR CUP / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $1.2128
EDAC Inc.
628 SERIES VERTICAL METAL SHELL / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 37POS R/A SLDR / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $11.0135
TE Connectivity
CONN D-TYPE RCPT 100P VERT SLDR / 100 Position D-Type Receptacle, Female Sockets Connector
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess