EN
  • EN
  • DE

TPA032D02

Part No TPA032D02
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271769-TPA032D02
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA032D02 CAD Model

Description

Introducing the TPA032D02 Audio Amplifier from Texas Instruments

The TPA032D02 is a cutting-edge audio amplifier designed and manufactured by the renowned Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive range of audio products, tailored to enhance the auditory experience in a variety of applications.

Key Features

  • High-Quality Audio Performance: The TPA032D02 delivers crisp and clear audio, ensuring an immersive listening experience. Its advanced design minimizes distortion and noise, providing pure sound output.
  • Efficiency: As a Class-D amplifier, it offers high power efficiency, which is essential for portable and battery-powered devices. This efficiency helps in reducing heat dissipation and prolonging battery life.
  • Compact Footprint: The device comes in a small package, making it an ideal choice for space-constrained applications. Its compact size does not compromise on power or quality, ensuring top-notch audio amplification in a miniature form factor.
  • Integration: The TPA032D02 is designed for easy integration into various systems. It can be used in conjunction with other Texas Instruments components, creating a harmonious and robust audio system.

Applications

The versatility of the TPA032D02 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Portable Audio Devices
  • Wireless Speakers
  • Smartphones and Tablets
  • Home Entertainment Systems
  • Automotive Audio Systems

Technical Specifications

With a focus on performance and reliability, the TPA032D02 boasts impressive technical specifications:

  • Output Power: Capable of driving a substantial amount of power to speakers, ensuring loud and clear audio reproduction.
  • Signal-to-Noise Ratio (SNR): High SNR for a cleaner sound without unwanted noise.
  • Thermal Protection: Built-in features to prevent overheating, safeguarding the longevity of the amplifier and associated audio components.

The TPA032D02 from Texas Instruments represents the perfect blend of performance, efficiency, and compactness, making it an exemplary choice for anyone looking to enhance their audio system with a reliable and powerful amplifier.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess