EN
  • EN
  • DE

IPC-3012-25ZE

Part No IPC-3012-25ZE
Manufacturer Advantech Corp
Catalog Embedded Computers Accessories
Description COMPACT EMBEDDED CHASSIS 2-SLOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Accessories
Mfr Advantech Corp
Package Bulk
Product Status Active
Accessory Type Computer Chassis
Specifications Compact Chassis for PICMG 1.3 Half Size SHB with 250W Power Supply 96PS-A250WFX-2, with ATX Switch
Base Product Number IPC-3012
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
California Prop 65 Warning Information
Win Source Part Number 1065235-IPC-3012-25ZE
Ultra Librarian 3D Model Ultra Librarian IPC-3012-25ZE CAD Model

Description

The 1065235-IPC-3012-25ZE is an embedded computer accessory designed for compact chassis applications.

  • Designed for: PICMG 1.3 half-size SHB with a 250W power supply
  • Design: Compact
  • Accessory Type: Computer Chassis
  • Package: Bulk
  • Product Status: Active
  • Manufacturer: Advantech Corp
  • California Prop 65 Warning: Yes
  • Power Supply: 96PS-A250WFX-2
  • Switch: ATX Switch

You May Also Be Interested in

Advantech Corp
HPC-7140 1U 4 BAYS SERVER CHASSI
Need more? Email Us
Advantech Corp
2U RACKMOUNT CHASSIS FOR ATX/CEB
Need more? Email Us
iBASE Technology
1 PCIE(8X) + 1 PCIE(1X) RISER CA
Lowest to $5.7099
Advantech Corp
MIT DOCKING STATION BLACK POWE
Need more? Email Us
iBASE Technology
MODULE, AST2400, IPMI 2.0
Need more? Email Us
Advantech Corp
COMPACT EMBEDDED CHASSIS 2-SLOT
Need more? Email Us
VersaLogic Corporation
DRAM SODIMM DDR3L 4GB PC3-12800
Need more? Email Us
Advantech Corp
3U COMPACT RACKMOUNT/TOWER CHASS
Need more? Email Us
Advantech Corp
6U RACKMOUNT XEON E3-1200 VIDEO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess