EN
  • EN
  • DE

IDN100

Part No IDN100
Manufacturer iBASE Technology
Catalog Embedded Computers Accessories
Description MODULE, AST2400, IPMI 2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Accessories
Mfr iBASE Technology
Package Box
Product Status Active
Accessory Type Module
Specifications IPMI 2.0 Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 4A994
HTSUS 8471.60.7000
Win Source Part Number 861990-IDN100
Ultra Librarian 3D Model Ultra Librarian IDN100 CAD Model

Description

The iBASE Technology 861990-IDN100 is an IPMI 2.0 module designed for use with embedded computers.

  • Designed for: Embedded computers
  • Enhances: Functionality of embedded computer systems by providing intelligent platform management interface capabilities
  • Package: Box
  • Product Status: Active

You May Also Be Interested in

Advantech Corp
LINEAR IC'S
Need more? Email Us
VersaLogic Corporation
DRAM 16 GB PC3-12800 SODIMM DDR3
Need more? Email Us
Phoenix Contact
REPLACEMENT BATTERY (BR2030) FOR
Lowest to $62.8392
Advantech Corp
COMPACT EMBEDDED CHASSIS 2-SLOT
Need more? Email Us
Advantech Corp
2U RACKMOUNT CHASSIS FOR ATX/CEB
Need more? Email Us
Advantech Corp
6U RACKMOUNT XEON E3-1200 VIDEO
Need more? Email Us
iBASE Technology
MODULE, AST2400, IPMI 2.0
Need more? Email Us
VersaLogic Corporation
DRAM SODIMM DDR3L 4GB PC3-12800
Need more? Email Us
Advantech Corp
HPC-7140 1U 4 BAYS SERVER CHASSI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess