EN
  • EN
  • DE

MAX1618MUB+

Part No MAX1618MUB+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Packaging Tube
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 60°C ~ 100°C (-55°C ~ 120°C)
Operating Temperature Range -55°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 140519-MAX1618MUB+
Ultra Librarian 3D Model Ultra Librarian MAX1618MUB+ CAD Model

Description

Maxim Integrated MAX1618MUB+ Temperature Sensor

The Maxim Integrated MAX1618MUB+ is a precision digital temperature sensor designed for high-performance applications that require accurate temperature monitoring. This sensor is ideal for use in a wide range of products, from computers and servers to industrial systems and networking equipment.

With its ability to measure temperature from -55°C to +125°C, the MAX1618MUB+ provides the flexibility to operate in extreme conditions. It offers excellent accuracy with a typical error of ±1°C over a temperature range of 0°C to +70°C, and ±3°C over the full -55°C to +125°C range. This high degree of precision ensures that your system can maintain optimal performance by precisely controlling thermal conditions.

The MAX1618MUB+ communicates over a 2-wire serial interface compatible with SMBus protocols, making it easy to integrate into existing designs. The device's address is selectable through pin-strapping, allowing multiple sensors to coexist on the same bus, which is particularly useful for monitoring different locations within a system.

One of the standout features of the MAX1618MUB+ is its programmable alert output. This functionality enables the sensor to trigger a thermal alarm or interrupt when temperatures exceed user-defined thresholds. This proactive feature can help prevent overheating and protect system integrity by allowing for immediate corrective actions, such as fan speed adjustments or system shutdowns.

The MAX1618MUB+ comes in a compact μMAX-10 package, which is highly space-efficient and suitable for high-density circuit boards. Its small footprint makes it an excellent choice for portable devices where space is at a premium.

Maxim Integrated's commitment to reliability is evident in the MAX1618MUB+'s design, which includes features such as under-voltage lockout and a wide power supply range of 3V to 5.5V. This ensures stable operation even in fluctuating power conditions, making the MAX1618MUB+ a robust solution for critical temperature monitoring applications.

In summary, the Maxim Integrated MAX1618MUB+ temperature sensor offers a blend of precision, flexibility, and reliability, making it a top choice for engineers and designers who require a dependable thermal monitoring solution.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess