EN
  • EN
  • DE

MAX810S-2.93

Part No MAX810S-2.93
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706607-MAX810S-2.93
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX810S-2.93 CAD Model

Description

Introducing the MAX810S-2.93 Voltage Monitor from Maxim Integrated

The MAX810S-2.93 is a compact, highly precise voltage monitoring device designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to safeguard your sensitive electronics by monitoring the supply voltage and ensuring it remains within the desired operational range.

At the heart of the MAX810S-2.93 is a precision band-gap reference and comparator that work in tandem to detect over- or under-voltage conditions. When the monitored voltage falls below the factory-set threshold of 2.93V, the reset output of the device becomes active, signaling the need for system intervention. This feature makes it an essential component for reliable system management in a variety of applications, including microprocessor and microcontroller-based systems, computers, controllers, and intelligent instruments.

Key Features:

  • Factory-Set Threshold: The voltage threshold is preset at 2.93V, which is ideal for 3.3V powered systems, ensuring compatibility with a wide range of applications.
  • Low Power Consumption: The MAX810S-2.93 is designed to be power-efficient, making it suitable for battery-operated devices where power conservation is critical.
  • Reset Signal: The device provides an active-low reset signal, which remains asserted for approximately 140ms after the voltage level has returned to a safe level, ensuring the system has adequate time to stabilize.
  • Operating Temperature Range: It is capable of operating over a wide temperature range, making it reliable in diverse environmental conditions.
  • Compact SOT23 Packaging: The small footprint of the SOT23 package allows for high-density mounting and is ideal for space-constrained applications.

The MAX810S-2.93 voltage monitor is a testament to Maxim Integrated's commitment to providing robust and reliable circuit protection solutions. Its ease of integration, coupled with its precision monitoring capabilities, make it an indispensable component for any system requiring stable voltage operation. Whether you are designing consumer electronics, industrial equipment, or portable devices, the MAX810S-2.93 offers the protection and peace of mind needed to ensure your product performs reliably under all conditions.

For more information on integrating the MAX810S-2.93 into your next project, visit the Maxim Integrated website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess