EN
  • EN
  • DE

CD74HCT7046AMT

Part No CD74HCT7046AMT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO/LOCK DETECT 16SOIC / Phase-Locked Loop with VCO and Lock Detector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 38MHz
Divider/Multiplier No/No
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771420-CD74HCT7046AMT
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HCT7046
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT7046AMT CAD Model

Description

The CD74HCT7046AMT is a high-performance, silicon-gate CMOS Phase-Locked Loop (PLL) with Voltage-Controlled Oscillator (VCO) manufactured by Texas Instruments. This integrated circuit is designed to achieve low power consumption and high noise immunity, consistent with the HCT family of products.

Key Features

  • High-Speed Operation: The device operates at a frequency range that is suitable for a wide array of applications that require precise timing and synchronization.
  • Versatile Voltage Range: It can function over a broad voltage range, accommodating various levels of signal inputs and operational conditions.
  • Low Power Consumption: Adhering to the CMOS technology, the CD74HCT7046AMT is designed for minimal power draw, which is critical for battery-operated and energy-efficient applications.
  • Improved Noise Immunity: The inherent characteristics of CMOS technology provide strong noise immunity, making this PLL less susceptible to interference and more reliable in challenging environments.
  • Lock Detection: It includes a lock detect feature, which provides a status output indicating whether the PLL has achieved lock to the input signal.

Applications

The CD74HCT7046AMT is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Data communications
  • Signal synchronization
  • Frequency synthesis and modulation
  • Stable clock generation

Package and Quality

The device is available in a surface-mount package, making it suitable for compact PCB layouts and modern electronic assembly techniques. Texas Instruments is known for its commitment to quality and reliability, and the CD74HCT7046AMT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications.

Conclusion

Whether for industrial control systems, consumer electronics, or complex communication infrastructure, the CD74HCT7046AMT from Texas Instruments provides a reliable, high-performance solution for PLL with VCO applications. Its low power consumption, high noise immunity, and broad voltage range make it an excellent choice for designers seeking to integrate a robust timing and synchronization component into their systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess