EN
  • EN
  • DE

S8NC-13

Part No S8NC-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 8A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 1200 V 8A Surface Mount SMC
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name S8NC
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number S8NC-13DIDKR, S8NC-13DICT, S8NC-13DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893276-S8NC-13
Ultra Librarian 3D Model Ultra Librarian S8NC-13 CAD Model

Description

The S8NC-13 is a cutting-edge semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to the needs of modern electronic circuits, providing efficient and reliable performance. The S8NC-13 is a testament to Diodes Incorporated's commitment to innovation and quality in the field of semiconductor technology.

Key Features

  • High Efficiency: The S8NC-13 is engineered for maximum energy efficiency, which is crucial for power-sensitive applications. This ensures that the device operates with minimal power loss, providing better performance and longevity.
  • Compact Design: With its small form factor, the S8NC-13 is ideal for use in space-constrained applications. This allows designers to incorporate it into a wide range of electronic products without worrying about space limitations.
  • Robust Performance: The device is built to withstand harsh operating conditions, ensuring consistent performance even under challenging circumstances. This robustness makes the S8NC-13 suitable for industrial and automotive applications.
  • High-Speed Switching: The S8NC-13 features fast switching capabilities, which is essential for high-frequency circuits. This attribute allows for quicker response times and improved efficiency in electronic systems.

Applications

The versatility of the S8NC-13 allows it to be used in a variety of applications, including but not limited to:

  • Power Management Systems
  • DC-DC Converters
  • AC-DC Power Supplies
  • LED Lighting
  • Automotive Electronics
  • Telecommunication Devices

Quality and Reliability

Diodes Incorporated ensures that each S8NC-13 device meets the highest standards of quality and reliability. The company's rigorous testing procedures guarantee that the product you receive performs to the specifications and offers a reliable solution for your electronic designs.

Conclusion

The S8NC-13 from Diodes Incorporated is an exemplary semiconductor device that offers efficiency, compactness, and durability. Whether integrated into power management systems or automotive electronics, this product is poised to deliver exceptional performance. With the S8NC-13, designers and engineers can trust in a component that will elevate the capabilities of their electronic projects.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3783 $51.0705
325+ $0.3104 $100.8800
500+ $0.3007 $150.3500
690+ $0.2910 $200.7900
890+ $0.2813 $250.3570
1,190+ $0.2522 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess