EN
  • EN
  • DE

HPC-7140-00A1E

Part No HPC-7140-00A1E
Manufacturer Advantech Corp
Catalog Embedded Computers Accessories
Description HPC-7140 1U 4 BAYS SERVER CHASSI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Accessories
Mfr Advantech Corp
Package Bulk
Product Status Active
Accessory Type Computer Chassis
Specifications HPC-7140 1U 4 Bays Server Chassis (w/o SPS)
Base Product Number HPC-7140
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 992803-HPC-7140-00A1E
Ultra Librarian 3D Model Ultra Librarian HPC-7140-00A1E CAD Model

Description

The HPC-7140-00A1E is a 1U 4 bays server chassis (without SPS) from Advantech Corp.

  • Manufacturer: Advantech Corp
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Application: Embedded computers
  • Status: Active
  • Note: California Prop 65 warning information

You May Also Be Interested in

Advantech Corp
MIT DOCKING STATION BLACK POWE
Need more? Email Us
iBASE Technology
MODULE, AST2400, IPMI 2.0
Need more? Email Us
VersaLogic Corporation
DRAM 16 GB PC3-12800 SODIMM DDR3
Need more? Email Us
VersaLogic Corporation
DRAM SODIMM DDR3L 4GB PC3-12800
Need more? Email Us
Phoenix Contact
REPLACEMENT BATTERY (BR2030) FOR
Lowest to $62.8392
iBASE Technology
Need more? Email Us
Advantech Corp
2U RACKMOUNT CHASSIS FOR ATX/CEB
Need more? Email Us
Advantech Corp
6U RACKMOUNT XEON E3-1200 VIDEO
Need more? Email Us
Advantech Corp
3U COMPACT RACKMOUNT/TOWER CHASS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess