EN
  • EN
  • DE
  • IT

CD4724BCM

Part No CD4724BCM
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC ADDRESSABLE LATCH 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Obsolete
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 3V ~ 15V
Independent Circuits 1
Delay Time - Propagation 50ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4724
Standard Package 960 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577172-CD4724BCM
Ultra Librarian 3D Model Ultra Librarian CD4724BCM CAD Model

Description

ON Semiconductor CD4724BCM - High-Performance CMOS Device

The ON Semiconductor CD4724BCM is a high-quality CMOS (Complementary Metal-Oxide-Semiconductor) device designed to meet the rigorous demands of modern electronic circuits. This product offers a blend of robust performance, power efficiency, and reliability, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features:

  • High Noise Immunity: The CD4724BCM is built to withstand the interference that can be common in industrial environments, ensuring stable operation even in the presence of electrical noise.
  • Low Power Consumption: Utilizing CMOS technology, this device maintains low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of power supply and providing design flexibility.
  • Robust Temperature Performance: The device is designed to perform reliably over a wide temperature range, making it suitable for harsh environments.
  • High-Speed Operation: The CD4724BCM does not compromise on speed, offering fast switching capabilities that are essential for high-frequency applications.

Applications:

The versatility of the CD4724BCM allows it to be integrated into a multitude of electronic systems, including:

  • Automotive systems, such as engine control units and infotainment
  • Consumer electronics like smartphones, tablets, and wearables
  • Industrial automation equipment
  • Communication infrastructure
  • Power management solutions

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the CD4724BCM is no exception. It is manufactured under stringent quality control standards and is subject to rigorous testing to ensure it meets the high reliability standards expected by the industry.

Conclusion:

With its combination of features, the ON Semiconductor CD4724BCM is an excellent choice for designers looking for a CMOS device that delivers reliable performance without sacrificing power efficiency. Whether for new designs or upgrading existing systems, the CD4724BCM stands out as a versatile and dependable component.

You May Also Be Interested in

Texas Instruments
IC OCT LATCH TRANSP 3/ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
Lowest to $10.2570
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.8172
ON Semiconductor
74HC533 - LOGIC OCTAL INVERTING
Lowest to $0.1446
ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Lowest to $0.9563
NXP / Nexperia
BUS DRIVER, LVC/LCX/Z SERIES, 2 / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Harris Corporation
OCTAL TRANSPARENT LATCH, 3 STATE
Lowest to $1.0665
Harris Corporation
8-BIT ADDRESSABLE LATCH
Need more? Email Us
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,376 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess