EN
  • EN
  • DE

74LCX841MSA

Part No 74LCX841MSA
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage 10-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | ICLATCH TRANSP 10BIT LV 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number 74LCX841
Manufacturer Pack Quantity 58
MSL Level 1 (Unlimited)
Win Source Part Number 1132407-74LCX841MSA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX841MSA CAD Model

Description

The 74LCX841MSA from ON Semiconductor is a high-performance, 10-bit buffer/line driver designed to meet the requirements of high-speed data transmission systems. This integrated circuit is part of the LCX family, which is characterized by low voltage operation and low power consumption, making it ideal for battery-powered and energy-efficient applications.

Key Features

  • 5V Tolerant Inputs and Outputs: The 74LCX841MSA's inputs and outputs can tolerate a voltage of up to 5V, even when the device is powered by a 3.3V supply, providing greater flexibility in mixed-voltage systems.
  • Low Quiescent Power Consumption: This device boasts a significantly low quiescent current, which is a critical attribute for power-sensitive designs.
  • Power-Down High-Impedance Inputs and Outputs: The 74LCX841MSA features power-down high-impedance inputs and outputs, ensuring minimal power consumption when the device is not in active use.
  • Support for Live Insertion and Withdrawal: The ability to support live insertion and withdrawal means the 74LCX841MSA can be added or removed from a system without needing to power down, enhancing serviceability and uptime.
  • High Drive: With its strong drive capability, the device can drive heavy loads, making it suitable for a wide range of applications.

Applications

The 74LCX841MSA is versatile enough to be used in a variety of applications, including:

  • Memory Interfacing
  • Bus Drivers
  • Signal Buffering
  • Data Transmission
  • Input/Output Port Expansion

Technical Specifications

With a wide operating voltage range from 2.0V to 3.6V, the 74LCX841MSA is designed for low voltage operation. It features a –40°C to +85°C operating temperature range, making it reliable in extreme conditions. The device comes in a 24-pin SSOP package, which is optimized for reduced space on PCBs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 74LCX841MSA is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in all applications.

Ordering Information

The product is available for order under the part number 74LCX841MSA. For detailed ordering and shipping information, customers should consult the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess