EN
  • EN
  • DE

ZXTP2012A

Part No ZXTP2012A
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description 60V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN E-LINE | TRANS PNP 60V 3.5A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3.5A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 210mV at 400mA, 4A
Current - Collector Cutoff (Maximum) 20nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 1A, 1V
Maximum Power 1W
Frequency - Transition 120MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92
Family Part Number ZXTP2012A
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283535-ZXTP2012A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP2012A CAD Model

Description

The ZXTP2012A from Diodes Incorporated is a high-performance, low saturation PNP transistor that offers excellent power dissipation and current handling capabilities. This transistor is designed to cater to a wide range of applications, particularly in power management and signal processing circuits where efficiency and reliability are paramount.

Key Features

  • High Current Capability: The ZXTP2012A can handle continuous collector currents up to 5A, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor has a very low collector-emitter saturation voltage, typically 150mV at 500mA, which enhances overall circuit efficiency by minimizing power loss.
  • High Power Dissipation: With a power dissipation of 2W, the ZXTP2012A can withstand significant thermal stresses, ensuring stable performance under varying operating conditions.
  • Complementary NPN Type Available: For applications requiring a push-pull configuration, a complementary NPN type is available, offering designers flexibility in circuit design.

Applications

The versatility of the ZXTP2012A allows it to be utilized in a variety of applications, including:

  • Power management circuits
  • Load switches
  • Linear regulators
  • Signal processing
  • Battery management systems
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXTP2012A is built to meet rigorous standards, ensuring reliable performance and longevity in the most demanding environments. It is available in a SOT223 package, which is known for its robustness and excellent thermal performance.

Technical Specifications

Parameter Value
Collector-Base Voltage (VCBO) -20V
Collector-Emitter Voltage (VCEO) -20V
Emitter-Base Voltage (VEBO) -5V
Continuous Collector Current (IC) -5A
Power Dissipation (PD) 2W

With its robust construction and versatile application range, the ZXTP2012A is an ideal choice for designers looking for a reliable PNP transistor solution.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,809 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess