EN
  • EN
  • DE

IPW65R150CFD

Part No IPW65R150CFD
Manufacturer Infineon Technologies
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186485-IPW65R150CFD
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPW65R150CFD CAD Model

Description

The IPW65R150CFD is a CoolMOS™ CFD7 series power MOSFET from Infineon Technologies. This MOSFET is designed for resonant switching topologies, offering high efficiency and reliability in power electronic applications. With Infineon's advanced superjunction technology, the CFD7 series provides a fast body diode and optimized switching characteristics, making it ideal for applications requiring soft switching and high-power density.

Applications

  • Server Power Supplies: Used in server power supplies to provide efficient and reliable power conversion.
  • Telecom Power Supplies: Employed in telecom power supplies for high-performance and stable operation.
  • LED Lighting: Utilized in LED lighting systems to control and regulate power efficiently.
  • Solar Inverters: Integrated into solar inverters for converting DC power to AC power with high efficiency.
  • Inductive Heating: Used in inductive heating systems for efficient power delivery.

Features

  • CoolMOS™ CFD7 Technology: Leverages Infineon's advanced CoolMOS™ CFD7 technology for superior performance.
  • Fast Body Diode: Features a fast body diode with low reverse recovery charge (Qrr), minimizing switching losses.
  • Low On-State Resistance (RDS(on)): Exhibits a low RDS(on) of 0.15 Ohms, reducing conduction losses and improving efficiency.
  • High Avalanche Ruggedness: Designed with high avalanche ruggedness for reliable operation under transient conditions.
  • Optimized for Resonant Switching: Specifically optimized for resonant switching topologies like LLC converters.

Benefits

  • High Efficiency: The combination of CoolMOS™ CFD7 technology, a fast body diode, and low RDS(on) ensures high efficiency in power conversion.
  • Improved Reliability: High avalanche ruggedness and robust design contribute to improved reliability in demanding applications.
  • Reduced Switching Losses: The fast body diode minimizes switching losses, leading to higher efficiency and lower operating temperatures.
  • Increased Power Density: The low RDS(on) facilitates higher power density designs, reducing the size and cost of power supplies.
  • Simplified Design: Optimized for resonant switching topologies, simplifying design and reducing component count.

Additional Details

The IPW65R150CFD has a breakdown voltage (VDS) of 650V, an on-state resistance (RDS(on)) of 0.15 Ohms, and a continuous drain current (ID) of 20.7A. It is packaged in a PG-TO247. This MOSFET is ideal for applications requiring high efficiency, reliability, and power density, particularly in resonant switching power supplies.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8942 $50.6246
32+ $3.1953 $102.2496
49+ $3.0954 $151.6746
67+ $2.9956 $200.7052
87+ $2.8957 $251.9259
116+ $2.5962 $301.1592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess