EN
  • EN
  • DE

MCP42010-I/SL

Part No MCP42010-I/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 2CH SPI 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 73
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 083699-MCP42010-I/SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP42010-I/SL CAD Model

Description

The MCP42010-I/SL is a digital potentiometer designed and manufactured by Microchip Technology. This versatile integrated circuit (IC) allows for digital control over an analog signal, providing precision and reliability in a variety of electronic applications. The MCP42010-I/SL is part of Microchip's MCP42XXX series of digital potentiometers, which are well-known for their high performance and flexibility.

Key Features

  • Dual Channel: The MCP42010-I/SL features two potentiometer channels, each with a 10kΩ resistance value, allowing for the control of two separate signals or the implementation of stereo audio applications.
  • 256 Wiper Positions: Each potentiometer channel offers 256 wiper positions, providing fine adjustment capability for precise signal tuning.
  • SPI Interface: The device is equipped with a Serial Peripheral Interface (SPI) that enables easy communication with microcontrollers and other digital systems.
  • Wide Operating Voltage: The MCP42010-I/SL operates over a broad voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Non-Volatile Memory: Wiper settings are stored in non-volatile memory, ensuring that the last position is retained even after the power is cycled.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +125°C, the MCP42010-I/SL is reliable in various environmental conditions.

Applications

The MCP42010-I/SL digital potentiometer is ideal for a multitude of applications where digital control of an analog variable is required. Common uses include:

  • Adjustable power supplies
  • Audio equipment (volume and tone control)
  • Calibration and tuning of circuits
  • Automotive electronics
  • Test and measurement equipment

Package and Quality

The MCP42010-I/SL is available in a 14-lead SOIC package, providing a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, and the MCP42010-I/SL is no exception, offering reliable performance for both prototyping and mass production needs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5390 $50.7800
49+ $2.0833 $102.0817
75+ $2.0182 $151.3650
103+ $1.9531 $201.1693
133+ $1.8880 $251.1040
178+ $1.6927 $301.3006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,490 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess