EN
  • EN
  • DE

MIC2178-3.3BWM

Part No MIC2178-3.3BWM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2.5A 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 2.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 102629-MIC2178-3.3BWM
Ultra Librarian 3D Model Ultra Librarian MIC2178-3.3BWM CAD Model

Description

The MIC2178-3.3BWM is a high-performance, synchronous buck (step-down) regulator integrated circuit developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is designed to deliver a fixed output voltage of 3.3V with high efficiency and excellent load and line regulation, making it a suitable choice for a variety of applications, including portable devices, networking equipment, and industrial systems.

Key Features

  • Output Voltage: The MIC2178-3.3BWM provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and systems.
  • High Efficiency: This regulator is designed for high efficiency, which helps to minimize heat generation and power loss, thereby extending battery life in portable applications.
  • Load Regulation: Excellent load regulation ensures a stable output voltage even with varying loads, which is critical for maintaining performance in sensitive electronic equipment.
  • Line Regulation: The device also offers superior line regulation, maintaining consistent output despite changes in the input voltage.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing reliability and longevity.
  • Package: The MIC2178-3.3BWM comes in a compact package, suitable for space-constrained applications.

Applications

The MIC2178-3.3BWM's versatility makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Portable electronic devices where power efficiency is crucial
  • Networking hardware such as routers and switches
  • Industrial control systems requiring stable power delivery
  • Power supplies for microcontrollers and digital ICs

Conclusion

The MIC2178-3.3BWM from Microchip Technology stands out for its ability to provide a stable, efficient power supply in a variety of demanding applications. Its combination of fixed output voltage, high efficiency, and robust protection features make it a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess