Maxim Integrated DG412FDY Precision Analog Switch
The DG412FDY from Maxim Integrated is a monolithic, precision analog switch designed to deliver high-performance switching solutions for a wide range of applications. This device is part of a series of quad, SPST, CMOS analog switches that offer low on-resistance and low charge injection, making them ideal for precision analog signal switching.
Constructed with Maxim Integrated's innovative silicon-gate process, the DG412FDY features four normally open (NO) switches that can be controlled by a single input logic. This allows for easy integration into various electronic systems. The switch operates efficiently with a single positive supply or a bipolar supply ranging from +10V to ±15V, providing flexibility for different power environments.
One of the standout characteristics of the DG412FDY is its low on-resistance, typically around 100 ohms. This ensures minimal signal attenuation when the switch is closed, preserving the integrity of the analog signal being passed through. Additionally, the device boasts a low charge injection of less than 10pC, which is critical for applications where low signal distortion is a requirement.
The DG412FDY is also equipped with fast switching speeds, with a transition time of less than 175ns, enabling it to handle high-frequency signals without significant delays. This makes it suitable for sample-and-hold circuits, communication systems, and data acquisition systems where fast response times are essential.
The device's TTL/CMOS-compatible logic inputs provide further convenience, as they can be driven by a wide range of control logic levels. This ensures seamless integration with microcontrollers and other digital logic components commonly used in modern electronic designs.
Encased in a compact 16-pin SOIC package, the DG412FDY is designed for space-conscious applications where board space is at a premium. Its robust design ensures reliable operation over a temperature range of -40°C to +85°C, making it suitable for use in challenging environmental conditions.
With its combination of low on-resistance, low charge injection, fast switching speeds, and compatibility with a variety of power supplies and logic levels, the Maxim Integrated DG412FDY is a versatile choice for designers looking to enhance the performance of their analog signal switching applications.