The Texas Instruments UC3902D is a sophisticated integrated circuit designed for precise load sharing and power distribution among parallel power supplies. This component is an essential part of ensuring reliability and efficiency in systems that require redundant or increased power capacity through the use of multiple power supplies.
Key Features
- Load Sharing: The UC3902D effectively equalizes the load among the power supplies, ensuring that each supply carries its proportional share of the total load.
- Voltage or Current Mode: It is capable of operating in either voltage or current mode, providing flexibility in various application designs.
- High Accuracy: This device offers high accuracy in load sharing, which is critical for the stable operation of the system and prolonging the life of the power supplies.
- Wide Supply Range: Designed to accommodate a broad range of input voltages, making it suitable for diverse applications.
- Low External Component Count: The UC3902D requires only a few external components, simplifying design and reducing overall system cost.
Applications
The UC3902D is ideal for use in redundant power systems, which are commonly found in critical applications such as data centers, telecommunications equipment, and industrial control systems. Its ability to ensure balanced power distribution makes it invaluable in high-availability systems where uptime is crucial.
Technical Specifications
| Parameter |
Value |
| Package Type |
SOIC (D) |
| Number of Pins |
16 |
| Operating Temperature Range |
-40°C to +85°C |
| Supply Voltage Range |
4.5V to 40V |
Ordering Information
The UC3902D Load Share Controller is available for order under the product number UC3902D. For detailed purchasing information and availability, please contact Texas Instruments or an authorized distributor.