EN
  • EN
  • DE

AT27C010-12TC

Part No AT27C010-12TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT27C010
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565334-AT27C010-12TC
Ultra Librarian 3D Model Ultra Librarian AT27C010-12TC CAD Model

Description

Microchip Technology's AT27C010-12TC: High-Performance EPROM

The AT27C010-12TC from Microchip Technology is a cutting-edge, high-speed Electrically Programmable Read-Only Memory (EPROM) device that offers an impressive 1-megabit of memory storage. This product is an ideal solution for applications requiring fast access to large volumes of code, such as boot or configuration operations in a wide range of computer, embedded, telecommunications, and networking systems.

With an access time of just 120ns, the AT27C010-12TC ensures swift data retrieval, enabling efficient system performance. This is particularly beneficial in time-critical applications where speed is of the essence. The product is housed in a durable 32-lead Thin Small Outline Package (TSOP), which not only saves space on the printed circuit board but also provides robust protection for the device, ensuring long-term reliability and stability.

One of the key features of the AT27C010-12TC is its single 5V power supply operation, which simplifies the power design of the system and can lead to cost savings. Additionally, it supports a high-density 1-megabit (128K x 8) memory array, allowing for the storage of large amounts of data in a compact form factor.

The device is also designed with Microchip's proven reliability and programming support. It offers a low-power consumption mode, which significantly reduces power requirements during standby. Furthermore, the AT27C010-12TC is designed for easy programming, compatible with industry-standard programming equipment, and offers rapid programming algorithms to streamline the production process.

For design engineers and system integrators, the AT27C010-12TC presents a versatile and reliable EPROM solution that can be easily integrated into a variety of systems. Its combination of speed, high density, low power consumption, and programming ease makes it a smart choice for storing firmware, setup parameters, or any other form of non-volatile data that must be preserved across power cycles.

In conclusion, the AT27C010-12TC from Microchip Technology is a high-performance EPROM that offers an excellent balance between speed, power efficiency, and storage capacity, making it an essential component for modern electronic systems that require reliable and fast non-volatile memory solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess