EN
  • EN
  • DE

749069-9

Part No 749069-9
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-TYPE RCPT 100P VERT SLDR / 100 Position D-Type Receptacle, Female Sockets Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE .050 III
Package Tube
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 100
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (2-56); Latchblocks, Rails
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Features Shielded
Voltage Rating 30V
Color Black
Dielectric Material Thermoplastic
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 749069
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-749069-9,-749069-9-SI,A23759,749069-9-ND,7490699
Standard Package 378
Win Source Part Number 1028799-749069-9
Ultra Librarian 3D Model Ultra Librarian 749069-9 CAD Model

Description

This D-sub connector is part of the AMPLIMITE .050 III series and has 100 positions.

  • Positions: 100
  • Shielded: Yes
  • Color: Black
  • Connector: Receptacle with female sockets
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Shell Material: Steel with nickel-plated finish
  • Voltage Rating: 30V
  • Temperature Range: -55°C ~ 105°C
  • Flammability Rating: UL94 V-0
  • Standard Package: 378

You May Also Be Interested in

ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
Positronic
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Lowest to $6.3008
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
HARTING
DSUB SCREW-LOCK MA 09P-37P TIN
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
Cinch Connectivity Solutions
CONN D-SUB SCREWLOCK FEMALE
Need more? Email Us
3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess