EN
  • EN
  • DE

75010R

Part No 75010R
Manufacturer Echelon
Catalog Miscellaneous
Description U10 USB NETWORK- TP/FT-10 CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions - Miscellaneous
Mfr Echelon
Package Box
Product Status Active
Type USB Network Interface
Standard Package 12 pcs
MSL Level 1 (Unlimited)
ECCN 5A002A1 ECH
HTSUS 8517.69.0000
California Prop 65 Warning Information
Win Source Part Number 908352-75010R
Ultra Librarian 3D Model Ultra Librarian 75010R CAD Model

Description

The 908352-75010R is a USB network interface type product used in networking solutions.

  • Package: Box
  • For Use With: Related Products
  • Product Type: USB Network Interface
  • Status: Active
  • Manufacturer: Echelon
  • Standard Package Quantity: 12 pcs
  • ECCN: 5A002A1 ECH
  • California Prop 65 Warning Information: Compliant
  • Moisture Sensitivity Level (MSL): Unlimited
  • HTSUS Code: 8517.69.0000

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess