EN
  • EN
  • DE

MAX9814ETD

Part No MAX9814ETD
Manufacturer Maxim Integrated
Description Microphone Amplifier with AGC and Low-Noise Microphone Bias
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215474-MAX9814ETD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9814ETD CAD Model

Description

Maxim Integrated's MAX9814ETD Microphone Amplifier

The MAX9814ETD is a sophisticated, low-cost, and compact microphone amplifier module from Maxim Integrated, designed to provide a high-quality audio amplification solution for a variety of applications. This tiny, yet powerful, integrated circuit (IC) is an ideal choice for portable audio devices, voice recorders, and any other system where audio signal conditioning is required.

One of the standout features of the MAX9814ETD is its automatic gain control (AGC), which enables the amplifier to automatically adjust the gain to maintain a constant output level despite varying input levels. This function is particularly useful in environments with fluctuating noise levels or when the distance between the microphone and the sound source changes. The AGC can be configured with one of three preset attack and release ratios, allowing designers to tailor the audio response to the specific needs of their application.

The amplifier also includes an onboard low-noise microphone bias, which is compatible with most electret microphones, simplifying the design and reducing the need for additional external components. This feature, along with the module's integrated power-supply rejection, ensures that the audio output is clear and free from power-related noise, even in challenging electrical environments.

The MAX9814ETD operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in both battery-powered and stationary applications. Its low quiescent current consumption helps to maximize battery life for portable devices. Additionally, the device is available in a small 14-pin TDFN (Thin Dual Flat No-Lead) package, which is ideal for space-constrained designs.

Overall, the MAX9814ETD microphone amplifier from Maxim Integrated is a reliable and high-performance solution that offers automatic gain control, low noise, and ease of integration, all of which are critical for creating superior audio experiences in a wide range of consumer electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess