EN
  • EN
  • DE

TPS54672PWP

Part No TPS54672PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 6A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 6V
Output Current 6A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034164-TPS54672PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54672PWP CAD Model

Description

Product Overview: TPS54672PWP from Texas Instruments

The TPS54672PWP is a high-performance, adaptive on-time D-CAP™ mode synchronous buck converter from the renowned semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to provide a highly efficient and fast transient response for a wide range of applications, including computing, networking, and telecommunications equipment.

Key Features

  • Input Voltage Range: The TPS54672PWP operates with a wide input voltage range from 3V to 6V, making it versatile for various system designs.
  • Output Voltage: It provides an adjustable output voltage down to 0.891V, which can be set with external resistors, catering to the needs of low-voltage power rails.
  • High Efficiency: With its integrated MOSFETs and D-CAP™ mode control, the device achieves high efficiency at different load conditions, reducing power loss and improving system performance.
  • Fast Transient Response: The unique control method of the TPS54672PWP allows for a rapid transient response without the need for external compensation.
  • Thermal Protection: It includes an over-temperature protection feature that shuts down the device when it exceeds the thermal threshold, ensuring reliability and longevity.
  • Power Good Output: This feature provides a signal to indicate when the output voltage is within regulation, which is useful for power sequencing and monitoring in complex systems.

Applications

The TPS54672PWP is suitable for a variety of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Computing and server systems
  • Industrial and automation systems

Package and Availability

The device comes in a 28-pin HTSSOP (PWP) package, which is designed for space-constrained applications while ensuring good thermal performance. For design flexibility and ease of integration, the TPS54672PWP is supported by Texas Instruments' comprehensive technical documentation, design tools, and evaluation modules.

With its combination of features, the TPS54672PWP from Texas Instruments stands out as a reliable and efficient power management solution for designers looking to optimize their power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6199 $55.8597
7+ $15.2779 $106.9453
11+ $14.8005 $162.8055
14+ $14.3230 $200.5220
19+ $13.8456 $263.0664
25+ $12.4133 $310.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess