EN
  • EN
  • DE

SMP100LC-230

Part No SMP100LC-230
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 230V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 285V
Voltage - Off State 230V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098554-SMP100LC-230
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100LC-230 CAD Model

Description

The SMP100LC-230 is a state-of-the-art transient voltage suppressor designed by STMicroelectronics, a leader in the semiconductor industry. This robust component is specifically engineered to protect sensitive electronic equipment against voltage transients induced by lightning and other transient voltage events. It is an ideal choice for safeguarding telecommunications systems, data lines, and various other applications requiring high reliability and protection efficiency.

Key Features

  • Peak Pulse Power: The SMP100LC-230 is capable of handling peak pulse power up to 100W (10/1000 µs surge). This ensures reliable protection against high-energy transients.
  • Stand-off Voltage: It offers a stand-off voltage of 230V, which makes it suitable for a wide range of applications that operate within this voltage level.
  • Low Capacitance: With low line capacitance, this device is well-suited for high-speed data line applications, ensuring minimal signal distortion.
  • Bidirectional Protection: The device provides bidirectional clamping which is essential for AC line protection, offering safeguarding in both directions.
  • Low Leakage Current: The SMP100LC-230 has a very low leakage current, helping to preserve the energy efficiency of the system it is protecting.
  • Compliance: It complies with IEC 61000-4-5, the standard for surge immunity, which is critical for products that need to withstand electrical disturbances.

Applications

  • Telecommunications equipment
  • Network systems
  • ADSL modems
  • Set-top boxes
  • Industrial systems

The SMP100LC-230 is packaged in a compact, surface-mountable DO-214AA package which allows for efficient use of board space and is compatible with automatic pick and place installation. Its robust design ensures that it can withstand the rigors of industrial environments while providing the highest level of protection where it is most needed.

By integrating the SMP100LC-230 into your design, you can enhance the durability and reliability of your electronic systems, ensuring that they remain operational even in the face of challenging electrical disturbances. With STMicroelectronics' reputation for quality and performance, the SMP100LC-230 is a trusted choice for engineers looking to safeguard their electronic innovations.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6196 $52.6660
200+ $0.5084 $101.6800
305+ $0.4926 $150.2430
420+ $0.4767 $200.2140
545+ $0.4608 $251.1360
730+ $0.4131 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,597 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess