EN
  • EN
  • DE

BTA04-600SRG

Part No BTA04-600SRG
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Hold Current 25 mA
Maximum Operating Temperature 110 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1049859-BTA04-600SRG
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTA04-600SRG CAD Model

Description

Product Overview: BTA04-600SRG - STMicroelectronics

The BTA04-600SRG is a state-of-the-art triac manufactured by STMicroelectronics, designed to provide efficient and reliable control of AC power for a wide range of applications. This semiconductor device is well-suited for AC switching and phase control operations, including motor control, lighting dimmers, and static relays. The BTA04-600SRG offers a robust solution for designers looking to enhance system performance and reliability.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM) of 600V, the BTA04-600SRG is capable of handling high power and voltage applications, ensuring compatibility with a broad range of AC networks.
  • Current Rating: The device has a rated RMS on-state current (IT(RMS)) of 4A, making it suitable for controlling moderate power levels in various electronic circuits.
  • High Surge Current Capability: It can withstand high surge currents, with a non-repetitive surge peak on-state current (ITSM) that provides robustness during short overloads.
  • Snubberless Technology: The triac features snubberless technology, which allows it to be used in applications without additional snubber circuits, simplifying design and reducing component count.
  • Gate Trigger Current: A low gate trigger current (IGT) makes it easy to drive the triac directly with microcontrollers and other logic-level devices.
  • Thermal Resistance: Its low thermal resistance ensures efficient heat dissipation, contributing to reliable operation and longevity.

Applications

  • Home appliances (e.g., electric heaters, ovens, washing machines)
  • Lighting control systems (e.g., dimmers, smart lighting solutions)
  • Motor control circuits (e.g., fans, power tools)
  • Industrial process control equipment
  • Static switching relays

The BTA04-600SRG from STMicroelectronics is a versatile triac that combines high performance with ease of use. Its snubberless design and compatibility with logic-level gate drive signals make it an excellent choice for designers looking to create compact, efficient, and cost-effective AC power control solutions.

You May Also Be Interested in

Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess