EN
  • EN
  • DE

Z-SUBDPCF5171092

Part No Z-SUBDPCF5171092
Manufacturer Nextronics Engineering Corp.
Catalog D - Sub Connectors
Description Connector D-Sub, Female 25 Position 2 Row Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole
Number of Pins 25P
Gender Female
Mounting Type Through Hole
Number of Rows 2
Current Rating-Signal 3A
Ultra Librarian 3D Model Ultra Librarian Z-SUBDPCF5171092 CAD Model

Description

0429.375WRM Component Description

The 0429.375WRM is tailored to meet high-current protection demands with its advanced design. This component delivers consistent performance while safeguarding circuits from potential overloads.

  • Applications:
    • Heavy machinery
    • Data centers
    • Robotics and automation
  • Features and Benefits:
    • Exceptional current handling capacity
    • Compact and lightweight
    • Superior thermal performance
  • Additional Details:
    • Certified for industrial compliance
    • Manufactured using high-quality materials
    • Designed for seamless integration into new and existing systems

You May Also Be Interested in

TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $4.0964
TE Connectivity
CONN D-SUB PLUG 15POS R/A SOLDER
Lowest to $34.4829
TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $35.0579
C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
ITT Cannon, LLC
CONN D-SUB PLUG 3P PNL MNT SLDR / 3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
Amphenol FCI
CONN D-SUB PLUG 25POS PNL MNT WW
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN D-TYPE RCPT 68POS R/A SLDR
Lowest to $15.7815

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2903 $51.6120
95+ $1.0587 $100.5765
150+ $1.0256 $153.8400
205+ $0.9925 $203.4625
265+ $0.9594 $254.2410
350+ $0.8602 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess