EN
  • EN
  • DE

10320-52F0-008

Part No 10320-52F0-008
Manufacturer 3M
Catalog D - Sub Connectors
Description CONN BACKSHELL 20POS 180DEG BLK  /  20 Position Two Piece Backshell Connector Black 180° Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Mfr 3M
Series 103
Package Tray
Accessory Type Two Piece Backshell
Number of Positions 20
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Material Polybutylene Terephthalate, Glass Filled
Hardware Assembly Hardware, Strain Relief
Features Latch Lock
Color Black
Base Product Number 10320
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Other Names 5 45 48623 74511 9,7000007693,JE150180394,JE-1504-3016-1,JE150430161,1032052F0008,90169008953,3M1746,5 48623 74511,4901690089534,JE-1501-8039-4
Standard Package 100
Win Source Part Number 976764-10320-52F0-008
Ultra Librarian 3D Model Ultra Librarian 10320-52F0-008 CAD Model

Description

The 10320-52F0-008 is a D-Sub connector manufactured by 3M. D-Sub connectors are a common type of electrical connector used in a wide variety of applications for providing data and power connections.

Applications

  • Computer Interfaces: Used for serial ports, parallel ports, and video outputs on computers and peripherals.
  • Telecommunications Equipment: Employed in telecommunications devices for data and control connections.
  • Industrial Control Systems: Integrated into industrial equipment for communication and power supply.
  • Instrumentation: Utilized in scientific and laboratory instruments for data acquisition and control.
  • Medical Devices: Applied in medical equipment for data transfer and power connections.

Features

  • D-Sub Connector Type: Standard D-Sub connector with a specific pin configuration.
  • Robust Construction: Designed for durability and reliable connections.
  • Shielded Design: Provides shielding to reduce electromagnetic interference (EMI).
  • Various Mounting Options: Available with different mounting options for flexible installation.
  • High-Density Configurations: Offers high-density pin arrangements for compact applications.

Benefits

  • Reliable Connections: Ensures stable and secure electrical connections.
  • EMI Reduction: Minimizes electromagnetic interference for improved signal integrity.
  • Versatile Applications: Suitable for a wide range of applications due to its standardized design.
  • Easy Installation: Simplifies installation with various mounting options.
  • Durable Design: Provides long-lasting performance in demanding environments.

Additional Details

The 10320-52F0-008 D-Sub connector from 3M features a specific pin count and arrangement depending on the application. The materials used in the connector are selected for optimal conductivity and corrosion resistance. Please refer to the 3M datasheet for specific electrical characteristics, mechanical dimensions, and materials information.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
Conec
D-Sub Connector RoHS
Lowest to $29.2209
C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
Amphenol Commercial Products
CONN DSUB RCPT 9POS STR SLDR CUP
Need more? Email Us
Amphenol FCI
CONN D-SUB PLUG 25POS PNL MNT WW
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB PLUG 3P PNL MNT SLDR / 3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
TE Connectivity
CONN D-SUB PLUG 15POS R/A SOLDER
Lowest to $34.4829
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1920 $61.9200
23+ $5.0808 $116.8584
36+ $4.9226 $177.2136
49+ $4.7632 $233.3968
63+ $4.6050 $290.1150
84+ $4.1280 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 608 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess