Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.7V
Voltage - Clamping (Max) @ Ipp 58.6V
Current - Peak Pulse (10/1000µs) 548A
Power - Peak Pulse 30000W (30kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545349-30KP33A
Ultra Librarian 3D Model Ultra Librarian 30KP33A CAD Model

Description

The 545349-30KP33A is a Zener type transient voltage suppressor (TVS) diode designed for general-purpose circuit protection.

  • Reverse Standoff Voltage: 33V
  • Breakdown Voltage: 36.7V
  • Clamping Voltage: 58.6V @ peak pulse current of 548A
  • Peak Pulse Power Rating: 30kW
  • Package: Axial
  • Mounting: Through-Hole
  • Packaging: Bulk
  • Pieces per Package: 300
  • Operating Temperature Range: -55°C to 175°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention