Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 70A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 70 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 800 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 857041-70HFR80
Ultra Librarian 3D Model Ultra Librarian 70HFR80 CAD Model

Description

The 857041-70HFR80 is a standard recovery diode from Solid State Inc.

  • Maximum Reverse Voltage: 800 V
  • Average Rectified Current: 70A
  • Forward Voltage: 1.3 V @ 70 A
  • Reverse Leakage Current: 200 µA @ 800 V
  • Speed: Over 500 ns
  • Package Type: DO-203AB, DO-5, Stud
  • Mounting: Stud Mount
  • Package: Bulk
  • Quantity per Package: 10 pcs
  • Operating Temperature: -65°C to 150°C
  • Part Status: Active

You May Also Be Interested in

Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention