EN
  • EN
  • DE
Part No ES5G
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Diodes, Rectifiers - Single
Description SMC 400V 5.0A Diodes Rectifier / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Yangzhou yangjie electronic co., ltd
Package Tape & Reel
Product Status Active
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 589818-ES5G
Ultra Librarian 3D Model Ultra Librarian ES5G CAD Model

Description

The ES5G is a surface-mount ultrafast rectifier diode manufactured by Yangzhou Yangjie Electronic Co., Ltd. It is designed for applications requiring efficient and rapid switching capabilities. As an ultrafast rectifier, the ES5G offers a low forward voltage drop and minimal reverse recovery time, contributing to improved efficiency and reduced power loss in electronic circuits.

Applications:

  • High-frequency switching power supplies: Used in SMPS circuits to rectify the AC input and convert it to DC.
  • Freewheeling diodes: Provides a path for current when a switching device is turned off, protecting the circuit from voltage spikes.
  • DC-DC converters: Rectifies high-frequency AC voltages in DC-DC conversion circuits.
  • Inverters: Rectifies the output voltage in inverter circuits.
  • Motor control circuits: Used to rectify the voltage and improve the efficiency of motor control systems.

Features:

  • Ultrafast recovery time: Reduces power loss and improves efficiency in high-frequency applications.
  • Low forward voltage drop: Minimizes power dissipation and increases overall circuit efficiency.
  • High surge current capability: Withstands high current surges, enhancing the diode's reliability.
  • Surface-mount package: Facilitates automated assembly and reduces manufacturing costs.
  • High reliability: Ensures stable performance and long operational life.

Benefits:

  • Improved efficiency: The ultrafast recovery time and low forward voltage drop contribute to higher energy efficiency in power electronics applications.
  • Reduced power loss: Minimizes heat generation, leading to improved system performance and reliability.
  • Enhanced circuit protection: The high surge current capability protects the circuit from damage due to transient voltage spikes.
  • Simplified assembly: The surface-mount package enables automated assembly processes, reducing manufacturing time and costs.
  • Compact design: Allows for smaller and more compact circuit designs.

Technical Specifications:

While specific electrical characteristics will vary based on the manufacturer's datasheet, typical parameters for the ES5G include:

  • Repetitive Peak Reverse Voltage (VRRM): Usually around 600V.
  • Average Forward Current (IF(AV)): Typically around 5A.
  • Forward Voltage (VF): Usually around 1.3V at a specified forward current.
  • Reverse Recovery Time (trr): Typically less than 50ns.
  • Operating Temperature Range: -65°C to +175°C

The ES5G is commonly available in a DO-27 or similar surface-mount package. Always refer to the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0475 $50.1125
2,565+ $0.0390 $100.0350
3,970+ $0.0378 $150.0660
5,465+ $0.0366 $200.0190
7,065+ $0.0354 $250.1010
9,465+ $0.0317 $300.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess