EN
  • EN
  • DE

MJ10005

Part No MJ10005
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS 2 NPN DARL 400V 20A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Series SWITCHMODE
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 3V @ 2A, 20A
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 5A, 5V
Power - Max 175 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640847-MJ10005
Ultra Librarian 3D Model Ultra Librarian MJ10005 CAD Model

Description

The MJ10005 is a bipolar transistor manufactured by Solid State Inc. It is a part of the SWITCHMODE series and comes in a bulk package.

  • This transistor has a standard package of: 10 pieces
  • and has a maximum power rating of: 175 W.
  • The maximum voltage for collector-emitter breakdown is: 400 V,
  • and the maximum collector current is: 20 A.
  • It is an: NPN Darlington transistor.
  • The Vce saturation @ maximum current is: 3V @ 2A and 20A.
  • The maximum collector cutoff current is: 5mA.
  • The DC current gain (hFE) @ maximum collector current and voltage is: 50 @ 5A and 5V.
  • This transistor is designed for: through-hole mounting
  • and comes in a: TO-204AA, TO-3 package/case.
  • The supplier device package is: TO-3.
  • It can operate in a temperature range from: -65°C to 200°C.
  • The ECCN code for this product is: EAR99.
  • It has an MSL level of: 1, which means it has unlimited moisture sensitivity.
  • The REACH status for this product is: vendor undefined.
  • The HTSUS code for this product is: 8541.10.0080.
  • Please note that this product is currently: active.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess