Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr SparkFun Electronics
Package Bulk
Platform Qwiic
Type Opto
Function LED Light Bar
Utilized IC / Part APA102
Contents Board(s)
Suggested Programming Environment Arduino, Python
Interconnect System Qwiic
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1568-COM-18354,18354
Standard Package 1
Win Source Part Number 1137634-COM-18354
Ultra Librarian 3D Model Ultra Librarian COM-18354 CAD Model

Description

The SparkFun Electronics COM18354 is an opto LED light bar evaluation board that utilizes APA102 IC/part from SparkFun Electronics.

  • Platform: Qwiic
  • Suggested Programming Environment: Arduino and Python
  • Package: bulk
  • Category: alternative parts (Cross-Reference)
  • Interconnect System: Qwiic
  • Manufacturer Part Numbers: 1568-COM-18354 and 18354

You May Also Be Interested in

Adafruit Industries LLC
STEMMA QT LC709203F FUEL GAUGE
Need more? Email Us
ECAD model for 4712
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us
ECAD model for 4627
Analog Devices Inc.
LIDAR PROTOTYPING PLATFORM / LiDAR Interface Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for AD-FMCLIDAR1-EBZ
MikroElektronika
SRAM CLICK
Need more? Email Us
ECAD model for MIKROE-1902
Kitronik Ltd.
LED MOD RGB LNR LGT STRIP
Need more? Email Us
ECAD model for 3561
Analog Devices Inc.
EVAL-LTC5596ARDZ BOARD ARDUINO S / LTC5596 Power Detector RF Linduino One Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for DC2870A-KIT
ZP Semiconductor
Plastic-Encapsulate MOSFETS
Lowest to $0.1350
ECAD model for CJQ4435
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
ECAD model for X-NUCLEO-CCA01M1
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
ECAD model for X-NUCLEO-BNRG2A1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention