Products specifications

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series CSR
Package Tape & Reel
Product Status Active
Resistance 500 mOhms
Tolerance ±1%
Power (Watts) 0.125W, 1/8W
Composition Thick Film
Features Current Sense
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.017" (0.43mm)
Number of Terminations 2
Failure Rate -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1375435-CSR0402FKR500
Ultra Librarian 3D Model Ultra Librarian CSR0402FKR500 CAD Model

Description

The CSR0402FKR500 is a chip resistor designed for surface mount applications from Stackpole Electronics Inc.

  • Series: CSR
  • Package: 0402 (1005 Metric)
  • Resistance: 500 mOhms
  • Power Rating: 0.125W
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Resistor Type: Current Sense
  • Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Seated Height: 0.017" (0.43mm)

You May Also Be Interested in

International Resistive
SMD Low Value Resistors .22 OHM 2W 1%
Need more? Email Us
ECAD model for LR2512LF-01-R220-FT
Vishay
RES SMD 2.55 OHM 1% 1/8W 0603
Need more? Email Us
ECAD model for MCT06030C2558FP500
KOA Speer
RES 2.4K OHM 5% 1/2W 1210 / 2.4 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Lowest to €0.0702
ECAD model for RK73B2ETTD242J
Vishay
RES 0.82 OHM 1% 1W 2010 / 820 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Need more? Email Us
ECAD model for RCWE2010R820FKEA
KOA Speer
Res 4527 6.8K Ohm 1% 2W ±100ppm/C J-Lead SMD Automotive T/R
Need more? Email Us
ECAD model for SL2TTED6801F
Vishay
RES SMD 100 OHM 0.02% 1/4W 1206 / 100 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
Need more? Email Us
ECAD model for Y1630100R000Q9R
Stackpole Electronics Inc.
RES 1 OHM 1% 1/8W 0402 / 1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Need more? Email Us
ECAD model for CSR0402FK1R00
TE Connectivity
RES SMD 30 OHM 0.1% 1/16W 0603 / 30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Need more? Email Us
ECAD model for CPF-A-0603B30RE1
TE Connectivity
RES SMD 61.9 OHM 0.1% 1/16W 0402 / 61.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Need more? Email Us
ECAD model for CPF0402B61R9E1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1,610+ €0.0316 €50.8790
3,440+ €0.0296 €101.8380
5,340+ €0.0286 €152.7515
7,665+ €0.0265 €203.2491
9,965+ €0.0255 €254.2830
12,450+ €0.0245 €305.2578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,590 pieces
MOQ: 1610 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention