EN
  • EN
  • DE

24C02CB1

Part No 24C02CB1
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229080-24C02CB1
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C02CB1 CAD Model

Description

The 24C02CB1 is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the esteemed semiconductor manufacturer, STMicroelectronics. This product is part of their serial I²C bus EEPROM portfolio and is designed for optimal efficiency in a wide range of applications.

Key Features

  • Memory Size: The 24C02CB1 offers a 2 Kbit (256 x 8) memory capacity, providing sufficient space for user data storage without taking up too much real estate on the circuit board.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick data writing and efficient performance in time-sensitive applications.
  • Communication: The device operates via the I²C serial interface, which allows for simple integration into existing systems with minimal additional components required for communication.
  • Operating Voltage: It supports a wide range of operating voltages from 2.5V to 5.5V, making it versatile for various power supply conditions.
  • Write Protect: A hardware write protect feature ensures data integrity by preventing accidental overwrites or erasure.
  • Temperature Range: The EEPROM is operational across an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The 24C02CB1 is suitable for a broad spectrum of applications, including but not limited to:

  • Smart cards
  • Personal electronics
  • Medical devices
  • Industrial control systems
  • Automotive applications

Product Advantages

STMicroelectronics' 24C02CB1 EEPROM stands out with its robust endurance, offering one million write cycles and a data retention period of 40 years. This durability, combined with its low power consumption and small package size, makes it an ideal choice for designers looking to optimize their systems for long-term data storage and stability.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess