EN
  • EN
  • DE

25P80V6G

Part No 25P80V6G
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer STMicroelectronics
Categories Custom Parts
Win Source Part Number 1189906-25P80V6G
Ultra Librarian 3D Model Ultra Librarian 25P80V6G CAD Model

Description

Product Overview: 25P80V6G - STMicroelectronics

The 25P80V6G is a cutting-edge flash memory device from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for data storage.

Key Features

  • Memory Capacity: The 25P80V6G offers an ample 8 Mbit of storage, enabling it to store large configurations, boot code, or even firmware updates with ease.
  • Interface: It incorporates a flexible SPI (Serial Peripheral Interface) that ensures high-speed data transfer rates, making it suitable for applications that require fast access to stored data.
  • Performance: This device boasts a fast read speed, which is essential for applications where quick data retrieval is crucial, such as in embedded systems.
  • Programming Efficiency: It features efficient program and erase capabilities, allowing for quick and reliable updates to the stored data.
  • Voltage Range: The 25P80V6G operates within a wide range of supply voltages, making it versatile for various applications and ensuring compatibility with different system designs.

Applications

The versatility of the 25P80V6G makes it an ideal choice for a broad spectrum of applications, including:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Automotive Systems
  • Industrial Control Units
  • Medical Equipment
  • Security Systems

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the 25P80V6G is no exception. It is built to the highest standards, ensuring that it can withstand the demands of even the most challenging environments. Additionally, STMicroelectronics provides comprehensive technical support and documentation for this product, assisting developers in integrating this flash memory into their designs with confidence.

In summary, the 25P80V6G from STMicroelectronics is a robust and reliable flash memory solution that offers excellent performance, flexibility, and ease of use for a wide range of electronic applications.

You May Also Be Interested in

Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Texas Instruments
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess