EN
  • EN
  • DE

2SC3320SC

Part No 2SC3320SC
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-3P
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 743681-2SC3320SC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3320SC CAD Model

Description

STMicroelectronics 2SC3320SC - High Power NPN Transistor

The 2SC3320SC is a robust high power NPN transistor designed and manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This component is engineered to handle high voltage and current, making it an excellent choice for various applications that require reliable switching and amplification capabilities. The 2SC3320SC is well-suited for use in power supply circuits, audio amplifiers, switching regulators, and other high-power electronic devices.

Key Features

  • Voltage and Current Handling: The 2SC3320SC is capable of withstanding high voltages and currents, with a collector-base voltage (VCBO) of up to 500V and a collector current (IC) of up to 15A. This allows the transistor to be used in circuits that operate at higher power levels.
  • High Switching Speed: With a fast switching response, this transistor is ideal for applications that require quick transitions between on and off states, contributing to efficient operation and reduced power loss.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (VCE(sat)) ensures that the power dissipation is minimal when the transistor is in the on state, enhancing overall energy efficiency.
  • Excellent Gain Characteristics: The high current gain bandwidth product (fT) allows for effective amplification of signals, making the 2SC3320SC suitable for high-frequency applications.

Applications

The versatility of the 2SC3320SC transistor makes it an ideal component for a wide range of high-power applications. Some of the common uses include:

  • Power supply units
  • Audio power amplifiers
  • DC-DC converters
  • Motor control circuits
  • Switching regulators

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the 2SC3320SC is no exception. This transistor is built to meet stringent industry standards, ensuring long-term stability and performance in even the most demanding conditions. Its robust construction is designed to withstand thermal and electrical stresses, providing a reliable solution for high-power electronics.

Overall, the 2SC3320SC from STMicroelectronics represents a blend of high performance, efficiency, and reliability, making it a top choice for designers and engineers looking to incorporate a powerful NPN transistor into their electronic designs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3941 $62.7345
105+ $1.1446 $120.1830
160+ $1.1088 $177.4080
220+ $1.0730 $236.0600
280+ $1.0372 $290.4160
375+ $0.9298 $348.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess