Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 260MHz
Max Propagation Delay at V, Max CL 10ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 3pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74ACT374
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1130518-74ACT374MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT374MTR CAD Model

Description

The 74ACT374MTR from STMicroelectronics is a high-speed CMOS Octal D-Type Flip-Flop with 3-state outputs. This integrated circuit is designed to be used in applications where a series of bits need to be stored and accessed with high efficiency and reliability. It is part of the 74ACT series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • High-Speed Operation: The 74ACT374MTR is capable of operating at high speeds, which makes it suitable for systems that require quick data processing and throughput.
  • Octal D-Type Flip-Flops: With eight flip-flops in a single package, it provides a compact solution for storing 8 bits of data. Each flip-flop is triggered by a common clock and can be set or reset, which allows for flexible data manipulation.
  • 3-State Outputs: The outputs of the flip-flops can be placed in a high impedance state, allowing for connection to a bus without affecting other lines. This feature is crucial for bus-oriented systems.
  • Edge-Triggered from Active-High or Active-Low Gated Clock Inputs: The flexibility in clock triggering allows for integration into various system designs with ease.
  • Low Power Consumption: The CMOS technology used in the 74ACT374MTR ensures low power dissipation, which is ideal for power-sensitive applications.
  • High Noise Immunity: Characteristic of the ACT series, this device has a high tolerance to electrical noise, which enhances its reliability in harsh environments.

Applications

The 74ACT374MTR is versatile and can be used in a variety of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • System Control Registers

Package and Quality

The device comes in a TSSOP-20 (Thin Shrink Small Outline Package) that offers a reduced footprint on PCBs (Printed Circuit Boards) and is suitable for surface-mount technology. STMicroelectronics ensures high standards of quality and reliability for the 74ACT374MTR, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2873
ECAD model for SN74LVC74ADTG4
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.1106
ECAD model for MM74HC273MTC
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to $1.3184
ECAD model for 74LCX16374GX
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20VSSOP
Need more? Email Us
ECAD model for TC74VHC574FK(EL,K)
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.2933
ECAD model for SN74AUP1G79DBVTG4
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention