EN
  • EN
  • DE

MM74HC273MTC

Part No MM74HC273MTC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 78MHz
Max Propagation Delay at V, Max CL 23ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 8μA
Input Capacitance 7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74HC273
Manufacturer Pack Quantity 1,825
MSL Level 1 (Unlimited)
Win Source Part Number 1224655-MM74HC273MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC273MTC CAD Model

Description

ON Semiconductor MM74HC273MTC: High-Speed CMOS Logic Octal D-Type Flip-Flop

The ON Semiconductor MM74HC273MTC is a high-performance, octal D-type flip-flop integrated circuit, designed to operate as a memory element for high-speed electronic systems. This device features a robust CMOS technology that offers a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications in modern digital electronics.

The MM74HC273MTC comes in a compact surface-mount package, specifically a TSSOP-20 (Thin Shrink Small Outline Package), which is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs). Each flip-flop has a dedicated D-input and Q-output, with a common clock (CLK) and a master reset (MR) input that clears all flip-flops simultaneously, ensuring a synchronized system reset.

Key features of the MM74HC273MTC include:

  • High-Speed Operation: The device operates at a high speed, with a typical clock frequency of up to 100 MHz, facilitating rapid data processing and transfer.
  • Low Power Dissipation: It is characterized by low quiescent power consumption, which is critical for battery-powered and energy-efficient designs.
  • Wide Operating Voltage Range: The flip-flop supports a wide operating voltage range from 2V to 6V, providing flexibility in various system voltage levels.
  • Output Drive Capability: It offers a strong output drive capability, compatible with both TTL (Transistor-Transistor Logic) and CMOS levels, ensuring compatibility with a broad range of digital circuits.
  • Edge-Triggered Flip-Flops: The device's flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which allows for precise timing and synchronization within digital systems.

Applications for the MM74HC273MTC are diverse and include data storage, registers, counters, and memory devices in systems such as computers, communication devices, and industrial control units. Its high-speed operation and robust performance make it a reliable component for any digital logic circuit requiring stable and efficient data handling.

With ON Semiconductor's commitment to quality, the MM74HC273MTC is manufactured to meet the highest industry standards, ensuring reliability and longevity in even the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1935 $50.3100
630+ $0.1588 $100.0440
980+ $0.1538 $150.7240
1,345+ $0.1489 $200.2705
1,740+ $0.1439 $250.3860
2,330+ $0.1290 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess