Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 270MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 109399-74ACT574MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT574MTR CAD Model

Description

The 74ACT574MTR is a high-performance, CMOS octal D-type flip-flop with 3-state outputs from STMicroelectronics. Designed for use in a wide range of high-speed and memory storage applications, this integrated circuit is a critical component for designers looking to ensure data integrity through positive-edge triggered D-type inputs and clear capability.

Key Features

  • High-Speed Operation: The 74ACT574MTR is characterized by its ability to operate at high speeds, making it suitable for systems that require fast data processing and memory interfacing.
  • Octal D-Type Flip-Flops: With eight D-type flip-flops, this device can store 8 bits of data, making it an efficient choice for handling parallel data or creating registers within digital circuits.
  • 3-State Outputs: The inclusion of 3-state outputs allows for increased flexibility in bus-oriented applications, as it can efficiently drive the bus lines or be placed in a high-impedance state to avoid bus contentions.
  • Edge-Triggered Data Input: Positive-edge triggering ensures that data is captured and stored reliably on the rising edge of the clock signal, contributing to the precise operation of digital systems.
  • Master Reset: The master reset (clear) function provides a convenient way to quickly clear all flip-flops, resetting the device to a known state.
  • Low Power Consumption: As part of the STMicroelectronics ACT series, the 74ACT574MTR offers reduced power consumption without sacrificing performance, making it ideal for power-sensitive applications.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, this device offers a robust solution with high noise immunity and the ability to interface with TTL logic levels.

Applications

The 74ACT574MTR is versatile and can be used in various applications, including:

  • Memory registers
  • Data storage and transfer
  • Communication systems
  • Microprocessor support circuits
  • Bus-oriented systems

Package and Quality

Offered in a TSSOP package, the 74ACT574MTR is designed for surface-mount technology, providing a compact footprint for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and the 74ACT574MTR is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP2G80GF,115
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74ABT374ADB,118
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
Lowest to $0.5243
ECAD model for CD74HC377PWRG4
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74AHC374D,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HCT273DB,112
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVC16374ADL,112
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Need more? Email Us
ECAD model for 74AHCT574PW,112
Nexperia USA Inc.
IC FF JK TYPE DBL 1-BIT 16-SSOP
Need more? Email Us
ECAD model for 74LVC109DB,118
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for 74LV574D,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2639 $65.9750
600+ $0.2173 $130.3800
930+ $0.2096 $194.9280
1,275+ $0.2031 $258.9525
1,645+ $0.1967 $323.5715
2,210+ $0.1760 $388.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,410 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention