EN
  • EN
  • DE

74LVC16374ADGVRE4

Part No 74LVC16374ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16 BIT EDGE TRIGGERED D TYPE FLIP FLOP WITH 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132741-74LVC16374ADGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16374ADGVRE4 CAD Model

Description

The 74LVC16374ADGVRE4 is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop with 3-state outputs from Texas Instruments. This integrated circuit is designed to be used in applications that require high-speed data storage and transfer while operating at low power and voltage levels.

Key Features

  • Wide Operating Voltage Range: The device is designed to operate with a supply voltage from 1.65V to 3.6V, making it suitable for battery-operated and low-voltage applications.
  • High-Speed Operation: With a typical clock frequency of up to 100 MHz at 3.3V, the 74LVC16374ADGVRE4 is optimized for high-speed signal processing and data manipulation.
  • Low Power Consumption: The device features a low power consumption, with a maximum ICC of only 40 µA when disabled, which is ideal for power-sensitive designs.
  • 3-State Outputs: The outputs can be put into a high-impedance state, allowing for bus interfacing in multi-master systems and reducing power consumption when not in use.
  • Edge-Triggered Flip-Flops: The flip-flops in this device are edge-triggered, capturing data on the rising edge of the clock signal, which provides precise timing control for data synchronization.
  • Output Drive Capability: The device can drive up to 24 mA at the output, ensuring strong signal integrity even in heavy load conditions.
  • Latch-Up Performance: It exceeds 250 mA per JESD 78, Class II, making it robust against latch-up events.

Applications

The 74LVC16374ADGVRE4 is suitable for a wide range of applications that require high-speed and reliable data storage and transfer. Typical applications include:

  • Memory address latching in computer systems
  • Buffer registers for data management
  • Communication interfaces
  • System control registers

Quality and Reliability

As with all Texas Instruments products, the 74LVC16374ADGVRE4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess