Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 250MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 123935-74ACT74MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT74MTR CAD Model

Description

STMicroelectronics 74ACT74MTR Dual D-Type Positive Edge-Triggered Flip-Flop

The 74ACT74MTR from STMicroelectronics is a high-speed CMOS Dual D-Type Positive Edge-Triggered Flip-Flop integrated circuit, designed to operate from a wide range of power supplies. This device is part of the 74ACT series, which is known for its high-speed performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • High Speed: Capable of toggling at a frequency of up to 180 MHz, the 74ACT74MTR is well-suited for high-speed applications.
  • Power Supply Flexibility: It operates at a voltage range of 4.5V to 5.5V, making it versatile for use in various electronic circuits and systems.
  • Low Power Consumption: With I_CC reduced by 50% over the 74ACT74, this device ensures efficient power usage, crucial for battery-powered devices.
  • Output Drive Capability: The flip-flop provides 24 mA of drive current at the outputs, which is suitable for driving multiple loads or for bus-oriented applications.
  • Edge-Triggered Operation: The device is triggered on the positive-going edge of the clock pulse, allowing for precise timing and synchronization within digital circuits.

Applications

The 74ACT74MTR is commonly used in a variety of digital applications such as:

  • Frequency dividers
  • Counters
  • Control registers
  • Data storage elements
  • System clocks in microprocessor systems

Package and Quality

This device is offered in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. The 74ACT74MTR is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. STMicroelectronics is committed to high standards of quality and reliability, and this product is no exception, adhering to the stringent quality control processes that the company is known for.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.5248
ECAD model for SN74HC574NS
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2873
ECAD model for SN74LVC74ADTG4
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to $0.8496
ECAD model for SN74HCT273NS
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to $0.2869
ECAD model for 74VHC174FT
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
Fairchild/ON Semiconductor
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to $0.9053
ECAD model for MM74HCT574MTCX
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to $0.2084
ECAD model for SN74LVC1G175DBVT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1730 $64.8750
915+ $0.1420 $129.9300
1,415+ $0.1375 $194.5625
1,945+ $0.1332 $259.0740
2,515+ $0.1288 $323.9320
3,365+ $0.1154 $388.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,110 pieces
MOQ: 375 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention