EN
  • EN
  • DE

7805CV

Part No 7805CV
Manufacturer STMicroelectronics
Catalog Hard To Find
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133686-7805CV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7805CV CAD Model

Description

The 7805CV from STMicroelectronics is a robust and reliable voltage regulator designed for a wide array of applications. This regulator is part of the popular L78 series, which is renowned for providing stable and consistent 5V outputs. The 7805CV is a positive voltage regulator that is capable of delivering up to 1.5A of current, making it an ideal choice for moderate power requirements.

This component is engineered to maintain a constant 5V output voltage even under varying input voltages and load conditions, ensuring that your circuitry is protected and operates smoothly. With an input voltage range of 7V to 35V, the 7805CV provides flexibility and is suitable for use in diverse electronic setups.

The 7805CV comes in a TO-220 package, which is known for its ease of mounting and efficient heat dissipation. This makes the regulator particularly well-suited for applications where thermal performance is crucial. The device also includes built-in protection features such as thermal overload protection, short-circuit protection, and output transition SOA protection, which enhance its reliability and longevity.

Common applications for the 7805CV include consumer electronics, computer systems, and industrial equipment, where a stable 5V power supply is necessary. Its robust design also makes it suitable for use in harsh environments where reliability is key.

For designers and engineers looking for a dependable voltage regulation solution, the 7805CV from STMicroelectronics offers the perfect blend of performance, durability, and protection. Its industry-standard footprint and pinout make it easy to integrate into existing designs, simplifying the development process and accelerating time-to-market for a wide range of products.

Overall, the 7805CV voltage regulator stands out as a high-quality component that ensures stable operation of electronic devices, contributing to the overall performance and efficiency of the systems it powers.

You May Also Be Interested in

Mini-Circuits
RF Transformer
Lowest to $5.7750
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Samsung
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess