EN
  • EN
  • DE

ACS108-8SA

Part No ACS108-8SA
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 0.45A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 450 mA
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 13A, 13.7A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 10 mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting Type Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1494405-ACS108-8SA
Ultra Librarian 3D Model Ultra Librarian ACS108-8SA CAD Model

Description

N

You May Also Be Interested in

Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Mitsubishi
Lowest to $0.5791
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690
Renesas Electronics America
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4774 $50.1270
260+ $0.3917 $101.8420
400+ $0.3795 $151.8000
545+ $0.3672 $200.1240
705+ $0.3550 $250.2750
945+ $0.3183 $300.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess