EN
  • EN
  • DE

ACST310-8B

Part No ACST310-8B
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 3A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 800 V 3 A Surface Mount DPAK
Manufacturer STMicroelectronics
Series ACS™/A.S.D®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name ACST310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909264-ACST310-8B
Ultra Librarian 3D Model Ultra Librarian ACST310-8B CAD Model

Description

Product Overview: ACST310-8B from STMicroelectronics

The ACST310-8B is a state-of-the-art AC switch manufactured by STMicroelectronics, designed to deliver exceptional performance and reliability for a range of applications. This innovative component is a member of the ACST power switch family and is particularly suited for home appliances and industrial systems where a high blocking voltage and on-state current are required.

Key Features

  • High Blocking Voltage: The ACST310-8B is capable of withstanding voltages up to 800V, making it an excellent choice for applications that experience high surge voltages, ensuring both safety and longevity of the device.
  • Surge Current Capability: This component can handle surge current up to 30 A, providing robust performance during spikes in the electrical supply, which is critical for maintaining the integrity of electrical circuits.
  • On-state Current: It offers an on-state RMS current of 3 A, which allows it to drive moderate loads while maintaining a compact and efficient design.
  • Overvoltage Protection: The ACST310-8B includes an integrated overvoltage protection feature, thereby reducing the need for additional external components and simplifying circuit design.
  • Thermal Shutdown: With a built-in thermal shutdown function, the device protects itself from overheating, enhancing its reliability and service life.

Applications

The ACST310-8B is ideal for a broad spectrum of applications, including:

  • Home appliances like washing machines, refrigerators, and air conditioners.
  • Industrial systems such as solenoid drivers, motor control circuits, and power tools.
  • Lighting systems including traditional and LED-based lighting fixtures.
  • Smart power distribution systems.

Conclusion

With its robust design and versatile features, the ACST310-8B from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their AC-powered systems. Its high blocking voltage, surge current capability, and integrated protective features make it a highly resilient component that can significantly improve the safety and durability of electrical applications.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6298 $50.3840
195+ $0.5168 $100.7760
300+ $0.5006 $150.1800
415+ $0.4845 $201.0675
535+ $0.4683 $250.5405
715+ $0.4199 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess