EN
  • EN
  • DE

AVS10CB

Part No AVS10CB
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC INT TRIGGER 600V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Internally Triggered
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 85A
Configuration Single
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079338-AVS10CB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AVS10CB CAD Model

Description

The AVS10CB from STMicroelectronics is a robust, high-performance product designed for advanced voltage regulation in a variety of electronic applications. This component is part of STMicroelectronics' commitment to providing energy-efficient solutions to the electronics industry, ensuring devices operate with optimal power consumption without sacrificing performance.

Key Features

  • Precision Voltage Regulation: The AVS10CB offers precise voltage regulation, ensuring stable operation of the electronic device it is integrated with. This feature is critical for applications that require consistent performance and reliability.
  • High Efficiency: With its advanced design, the AVS10CB achieves high efficiency in voltage conversion, which helps in reducing the overall energy consumption of the system and extends the life of the battery-operated devices.
  • Thermal Protection: The product includes built-in thermal protection features that prevent damage from overheating, thereby enhancing the durability and longevity of both the voltage regulator and the device it powers.
  • Low Dropout: The low dropout (LDO) capability of the AVS10CB ensures it can continue to provide a regulated output voltage even when the input-to-output differential voltage is minimal, making it ideal for battery-powered applications.

Applications

The AVS10CB is suitable for a wide range of applications including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Product Specifications

The AVS10CB boasts an impressive set of specifications that make it a versatile choice for numerous applications. It operates over a broad temperature range, has a compact form factor for easy integration into various designs, and complies with the stringent quality standards set by STMicroelectronics.

In conclusion, the AVS10CB from STMicroelectronics is a testament to the company's dedication to innovation and quality. It offers designers and engineers an efficient, reliable, and versatile voltage regulation solution that can be deployed across multiple platforms and applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
Triac Low Power Use / TRIAC 600V 2A(RMS) 10A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Mitsubishi
TRIAC 400V 170A 3-Pin(3+Tab) TO-220
Lowest to $2.4105
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Renesas Electronics America
Triac Medium Power Use / TRIAC Diode 600V 5A(RMS) 50A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $12.8690

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8758 $56.2740
65+ $1.5391 $100.0415
105+ $1.4910 $156.5550
140+ $1.4429 $202.0060
180+ $1.3948 $251.0640
240+ $1.2505 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess