EN
  • EN
  • DE

BD135-16

Part No BD135-16
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 1.5A SOT-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package SOT-32
Win Source Part Number 1022845-BD135-16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD135-16 CAD Model

Description

The BD135-16, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high-performance bipolar NPN transistor that has been designed for a wide array of applications, including audio amplification, switching, and power regulation. This versatile component is an essential building block in both commercial and industrial electronic systems.

Key Features:

  • Voltage Ratings: The BD135-16 boasts a collector-emitter voltage (V<sub>CEO) of 45V, and a collector-base voltage (V<sub>CBO) of 45V, making it suitable for medium voltage applications.
  • Current Capacity: It can handle a continuous collector current (I<sub>C) of up to 1.5A, which allows it to drive moderate loads with ease.
  • Power Dissipation: With a power dissipation (P<sub>D) of 12.5W, this transistor can manage a fair amount of power, which is essential for applications that require a robust performance.
  • High Gain Bandwidth Product: The BD135-16 features a high gain bandwidth product (f<sub>T) which is typically 125 MHz, providing excellent amplification characteristics for audio and other high-frequency signals.
  • Complementary PNP Type: It has a complementary PNP counterpart, the BD136-16, which allows for push-pull amplifier configurations, a common design in audio amplifiers for improved efficiency and sound quality.

Applications:

The BD135-16 is adept at serving in a variety of roles across different sectors. It is frequently employed in:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Audio amplifiers and hi-fi systems
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing applications requiring moderate power handling

STMicroelectronics' commitment to quality ensures that the BD135-16 is a reliable and durable transistor, capable of withstanding the demands of rigorous and continuous operation. Whether you're designing a new audio amplifier or looking to upgrade existing industrial equipment, the BD135-16 provides the performance and reliability that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
685+ $0.1462 $100.1470
1,060+ $0.1417 $150.2020
1,460+ $0.1371 $200.1660
1,890+ $0.1325 $250.4250
2,530+ $0.1188 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess