EN
  • EN
  • DE
  • IT

BLUENRG-M2SP

Part No BLUENRG-M2SP
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz ~ 2.4835GHz
Power - Output 7dbm
Sensitivity -85dBm
Serial Interfaces ADC, GPIO, I²C, SPI, UART
Antenna Type PCB Trace
Utilized IC / Part BlueNRG-2
Memory Size 256kB Flash, 24kB RAM
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 15mA
Current - Transmitting 13.7mA ~ 33.9mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 20-SMD Module
Base Product Number BLUENRG
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1349443-BLUENRG-M2SP
Ultra Librarian 3D Model Ultra Librarian BLUENRG-M2SP CAD Model

Description

The BLUENRG-M2SP is a state-of-the-art Bluetooth Low Energy (BLE) System-on-Chip (SoC) from the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver cutting-edge performance for a wide range of wireless applications, this chip is an ideal solution for developers looking to integrate BLE functionality into their products with minimal effort and maximum efficiency.

Key Features

  • Bluetooth 5.0 Compliant: The BLUENRG-M2SP is fully compliant with the Bluetooth 5.0 standard, ensuring compatibility with the latest BLE devices and features such as improved data rates and extended range.
  • Low Power Consumption: Engineered for power-sensitive applications, this SoC offers ultra-low power consumption, making it perfect for battery-operated devices where longevity is crucial.
  • Highly Integrated: With an integrated RF transceiver and a powerful ARM Cortex-M0 core, the BLUENRG-M2SP simplifies design and reduces the external components required, leading to a smaller footprint and lower cost.
  • Enhanced Security: Featuring advanced security protocols, including AES-128 encryption, this chip ensures secure communication and protection against potential threats.
  • Flexible Memory Configuration: The SoC includes embedded programmable Flash memory, providing flexibility for firmware updates and customization.

Applications

The BLUENRG-M2SP is versatile and can be used in a variety of applications, such as:

  • Wearable devices
  • Health and fitness sensors
  • Smart home automation
  • Industrial monitoring and control
  • Proximity and location services

Development Support

To assist developers in bringing their products to market quickly, STMicroelectronics offers comprehensive development support for the BLUENRG-M2SP, including development kits, software stacks, and a robust community forum. This ecosystem of resources ensures a smooth development process from prototype to production.

Whether you are creating the next generation of wearables or developing smart sensors for the IoT, the BLUENRG-M2SP offers the perfect blend of performance, power efficiency, and ease of use to make your product a success.

You May Also Be Interested in

Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8060 $59.2240
10+ $12.1485 $121.4850
15+ $11.7688 $176.5320
20+ $11.3892 $227.7840
26+ $11.0096 $286.2496
35+ $9.8707 $345.4745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess